Fairview Microwave Inc. RF Circulators and Isolators FMIR1013

Description
ISOLATOR SMA JACK 1GHZ-2GHZ 50 W
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 1GHZ-2GHZ 50 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1013-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1013-ND
RF Circulators and Isolators 5328-FMIR1013-ND
ISOLATOR SMA JACK 1GHZ-2GHZ 50 W

ISOLATOR SMA JACK 1GHZ-2GHZ 50 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1013-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 6 to 27.5GHz - UIYCDI2618A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 12.7mm
View Details
Coaxial Isolators - NCI3434E - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details