Fairview Microwave Inc. RF Circulators and Isolators FMIR1010A

Description
ISOLATOR SMA JACK 8GHZ-18GHZ 50
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 8GHZ-18GHZ 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1010A-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1010A-ND
RF Circulators and Isolators 5328-FMIR1010A-ND
ISOLATOR SMA JACK 8GHZ-18GHZ 50

ISOLATOR SMA JACK 8GHZ-18GHZ 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1010A-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 27 to 31GHz - UIYWI1940A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 40mm x 10mm
View Details
Drop-In Circulators - NDC1220D - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 6500 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details