Fairview Microwave Inc. RF Circulators and Isolators FMIR1005

Description
ISOLATOR TYPE N JACK 2GHZ-4GHZ 1
Request a Quote Datasheet
Description
ISOLATOR TYPE N JACK 2GHZ-4GHZ 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1005-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1005-ND
RF Circulators and Isolators 5328-FMIR1005-ND
ISOLATOR TYPE N JACK 2GHZ-4GHZ 1

ISOLATOR TYPE N JACK 2GHZ-4GHZ 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1005-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 26.5 to 40GHz - UIYBDC1318D - UIY Inc.
Specs
Component Circulator
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
View Details
Drop-In Isolators - NDI1626D - kTB Solutions
Specs
Component Isolator
Frequency Range: 3700 to 5000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details