Fairview Microwave Inc. RF Circulators and Isolators FMIR1000

Description
ISOLATOR SMA JACK 1GHZ-2GHZ 100
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 1GHZ-2GHZ 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1000-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1000-ND
RF Circulators and Isolators 5328-FMIR1000-ND
ISOLATOR SMA JACK 1GHZ-2GHZ 100

ISOLATOR SMA JACK 1GHZ-2GHZ 100

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1000-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 225 to 400MHz - UIYBCC6060F - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Isolators - NCI-1000-2000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details