Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
FAIRVIEW MICROWAVE INC.
FMFL1004 -- RF FILTERS
Fairview Microwave Inc.
RF Filters
FMFL1004
Description
BANDPASS FILTER 12.2-12.7GHZ SMA
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
BANDPASS FILTER 12.2-12.7GHZ SMA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Filters
5328-FMFL1004-ND
RF Filters
5328-FMFL1004-ND
BANDPASS FILTER 12.2-12.7GHZ SMA
BANDPASS FILTER 12.2-12.7GHZ SMA
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Filters and Microwave Filters
Product Number
5328-FMFL1004-ND
Product Name
RF Filters
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
12450 MHz
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
Low Pass Filter
5o2723190
Specs
Filter Type
Low Pass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
0.0 to 13000 MHz
View Details
ECS Inc. International
Ceramic Filters
ECS-DCF-107
Specs
Filter Technology
Passive Filter
Fc
5492 MHz
Insertion Loss
2.7 dB
View Details
Anatech Electronics, Inc.
WiFi Cavity Band Pass Filter
AB2016B617
Specs
Filter Type
Bandpass
Fc
2016 MHz
Bandwidth
12000 kHz
View Details
Mini-Circuits
Ceramic Resonator Band Pass Filter, 1200 - 1400 MHz, 50Ω
CBP2-1300BV+
Specs
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers