Fairview Microwave Inc. RF Multiplexers FMDP1001

Description
75 OHM DIPLEXER, 5 TO 390 MHZ LO
Request a Quote Datasheet
Description
75 OHM DIPLEXER, 5 TO 390 MHZ LO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 5328-FMDP1001-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
5328-FMDP1001-ND
RF Multiplexers 5328-FMDP1001-ND
75 OHM DIPLEXER, 5 TO 390 MHZ LO

75 OHM DIPLEXER, 5 TO 390 MHZ LO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 5328-FMDP1001-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 300 to 380MHz - UIYDX275200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 0.5000 dB
View Details
Multiplexer - DP-2232 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o401002000 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1750/2350)-271SA - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details