Fairview Microwave Inc. RF Circulators and Isolators FMCR1022

Description
CIRCULATOR 7-12.4 GHZ 5 W TYPE N
Request a Quote Datasheet
Description
CIRCULATOR 7-12.4 GHZ 5 W TYPE N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1022-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1022-ND
RF Circulators and Isolators 5328-FMCR1022-ND
CIRCULATOR 7-12.4 GHZ 5 W TYPE N

CIRCULATOR 7-12.4 GHZ 5 W TYPE N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1022-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 300 to 475MHz - UIYBCC6060H - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Drop-In Isolators - NDI1622B - kTB Solutions
Specs
Component Isolator
Frequency Range: 6000 to 18000 MHz
Isolation 9.5 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details