Fairview Microwave Inc. RF Circulators and Isolators FMCR1015

Description
CIRCULATOR 1.7-2.2 GHZ 50 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 1.7-2.2 GHZ 50 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1015-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1015-ND
RF Circulators and Isolators 5328-FMCR1015-ND
CIRCULATOR 1.7-2.2 GHZ 50 W SMA

CIRCULATOR 1.7-2.2 GHZ 50 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1015-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 1.0 to 1.3GHz - UIYBDI3538D - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 1000 to 1300 MHz
View Details
Coaxial Circulators - NCC-2000-4000-K5-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details