Fairview Microwave Inc. RF Directional Coupler FMCP1072

Description
COUPLER 0.698-2.7 GHZ 200 W 4.3-
Request a Quote Datasheet
Description
COUPLER 0.698-2.7 GHZ 200 W 4.3-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 5328-FMCP1072-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
5328-FMCP1072-ND
RF Directional Coupler 5328-FMCP1072-ND
COUPLER 0.698-2.7 GHZ 200 W 4.3-

COUPLER 0.698-2.7 GHZ 200 W 4.3-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 5328-FMCP1072-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55128150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 3157-ZFDC-15-6+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 0.03 to 35.00 MHz
View Details
90 Degree Hybrid Couplers - NHC9-1000-4000-30-S - kTB Solutions
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 30.00 watts
Insertion Loss 0.60 dB
View Details
RF Directional Coupler - 1761-FPC07337-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 6000.00 to 18000.00 MHz
View Details