Fairview Microwave Inc. Coaxial Cables (RF) FMCA3080-150CM

Description
COAX CBL 2.92MM TO 2.92MM 4.9'
Request a Quote Datasheet
Description
COAX CBL 2.92MM TO 2.92MM 4.9'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMCA3080-150CM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMCA3080-150CM-ND
Coaxial Cables (RF) 5328-FMCA3080-150CM-ND
COAX CBL 2.92MM TO 2.92MM 4.9'

COAX CBL 2.92MM TO 2.92MM 4.9'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMCA3080-150CM-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Connector Type DIN / Mini-DIN; DIN 46330
View Details
3 suppliers
Stability Cables - SP-292-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
RF Cables And RF Cable Assemblies - NAM0-54-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details