Fairview Microwave Inc. Coaxial Cables (RF) FMCA2862-50CM

Description
"COAX CBL SMA TO SMA 19.6"""
Request a Quote Datasheet
Description
"COAX CBL SMA TO SMA 19.6"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMCA2862-50CM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMCA2862-50CM-ND
Coaxial Cables (RF) 5328-FMCA2862-50CM-ND
"COAX CBL SMA TO SMA 19.6"""

"COAX CBL SMA TO SMA 19.6"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMCA2862-50CM-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Stability Cables - SW-185-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
USB 2.0 A Male to USB 2.0 Up Angled Type C Male, Black color, 1M Length - 3021108-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers