Fairview Microwave Inc. Coaxial Cables (RF) FMC00729-36

Description
"COAX CBL SSMC TO SSMC 36"""
Request a Quote Datasheet
Description
"COAX CBL SSMC TO SSMC 36"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMC00729-36-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMC00729-36-ND
Coaxial Cables (RF) 5328-FMC00729-36-ND
"COAX CBL SSMC TO SSMC 36"""

"COAX CBL SSMC TO SSMC 36"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMC00729-36-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1408008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details