Fairview Microwave Inc. Attenuators FMAT8013

Description
PROGRAM ATTN SMA JACK 0MHZ-2.5GH
Request a Quote Datasheet
Description
PROGRAM ATTN SMA JACK 0MHZ-2.5GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT8013-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT8013-ND
Attenuators 5328-FMAT8013-ND
PROGRAM ATTN SMA JACK 0MHZ-2.5GH

PROGRAM ATTN SMA JACK 0MHZ-2.5GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT8013-ND
Product Name Attenuators
Attenuation 0.0 to 63 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Attenuators - 2312-TGL2767-SMSRCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details