Fairview Microwave Inc. Attenuators FMAT7612-4

Description
FMAT7612-4
Request a Quote Datasheet
Description
FMAT7612-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7612-4-ND - DigiKey
Thief River Falls, MN, United States
FMAT7612-4

FMAT7612-4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7612-4-ND
Product Name Attenuators
Attenuation 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuators - NFA2605 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
RS Components, Ltd.
Specs
Frequency 1 GHz
Attenuation 10 dB
Connectors BNC; BNC
View Details