Fairview Microwave Inc. Attenuators FMAT7451-8

Description
FXD ATTN PLUG-JACK 4.3-10 1.3
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK 4.3-10 1.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7451-8-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK 4.3-10 1.3

FXD ATTN PLUG-JACK 4.3-10 1.3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7451-8-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 12.4GHz SMA - UIYCA25AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Attenuators - 2312-RFSA3613TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details