Fairview Microwave Inc. Attenuators FMAT7451-1

Description
FXD ATTN PLUG-JACK 4.3-10 1.3
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK 4.3-10 1.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7451-1-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK 4.3-10 1.3

FXD ATTN PLUG-JACK 4.3-10 1.3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7451-1-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o202505S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details