Fairview Microwave Inc. Attenuators FMAT7439N-60

Description
STEP ATTN JACK TYPE N 6 GHZ 2 W
Request a Quote Datasheet
Description
STEP ATTN JACK TYPE N 6 GHZ 2 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7439N-60-ND - DigiKey
Thief River Falls, MN, United States
STEP ATTN JACK TYPE N 6 GHZ 2 W

STEP ATTN JACK TYPE N 6 GHZ 2 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7439N-60-ND
Product Name Attenuators
Attenuation 0.0 to 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-TGL4201-06-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-SMD, No Lead
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details