Fairview Microwave Inc. Attenuators FMAT1050S

Description
FMAT1050S
Request a Quote Datasheet
Description
FMAT1050S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT1050S-ND - DigiKey
Thief River Falls, MN, United States
FMAT1050S

FMAT1050S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT1050S-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
75 Ohms Attenuators - N7A0101 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.1 :1
View Details
RS Components, Ltd.
Specs
Frequency 1 GHz
Attenuation 10 dB
Connectors Type N; N
View Details
Attenuators - AV101-12LF - 010512-AV101-12LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.7000 to 1 GHz
View Details
3 suppliers