Fairview Microwave Inc. Attenuators FMAT1022

Description
STEP ATTN JACK BNC 2.2 GHZ 2 W
Request a Quote Datasheet
Description
STEP ATTN JACK BNC 2.2 GHZ 2 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT1022-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT1022-ND
Attenuators 5328-FMAT1022-ND
STEP ATTN JACK BNC 2.2 GHZ 2 W

STEP ATTN JACK BNC 2.2 GHZ 2 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT1022-ND
Product Name Attenuators
Attenuation 0.0 to 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Frequency 6 GHz
Attenuation 3 dB
Connectors BNC; BNC
View Details
Digitally Controlled Attenuators - NDA-20-6000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0200 GHz
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuators - Small Signal -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details