Fairview Microwave Inc. Attenuators FMAT1021

Description
STEP ATTN JACK BNC 0.75 GHZ 1 W
Request a Quote Datasheet
Description
STEP ATTN JACK BNC 0.75 GHZ 1 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT1021-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT1021-ND
Attenuators 5328-FMAT1021-ND
STEP ATTN JACK BNC 0.75 GHZ 1 W

STEP ATTN JACK BNC 0.75 GHZ 1 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT1021-ND
Product Name Attenuators
Attenuation 0.0 to 82.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Fixed Attenuator Pads - ATN3580-01 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 1 dB
View Details
5 suppliers
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator - ATN02-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
RS Components, Ltd.
Specs
Frequency 10 GHz
Attenuation 3 dB
Connectors Type N; N
View Details