Fairview Microwave Inc. Attenuators FMAT1010

Description
FXD ATTN PLUG-JACK SMA 1.15
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA 1.15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT1010-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT1010-ND
Attenuators 5328-FMAT1010-ND
FXD ATTN PLUG-JACK SMA 1.15

FXD ATTN PLUG-JACK SMA 1.15

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT1010-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuators - NFA11001 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.6 :1
View Details
RS Components, Ltd.
Specs
Frequency 10 GHz
Attenuation 6 dB
Connectors TNC; TNC
View Details