862 TO 928 MHZ RUBBER DUCK ANTEN
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMANRBD1057-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; ISM, LoRaWAN, LPWAN, Sigfox, Wi-Fi |
| Primary Frequency Range | 895.0 MHz |
| Gain | 3 dB |
| VSWR | 2.5 :1 |