Fairview Microwave Inc. RF Antennas FMANRBD1047

Description
2.4 GHZ TO 2.5 GHZ CONCAVE SHAPE
Request a Quote Datasheet
Description
2.4 GHZ TO 2.5 GHZ CONCAVE SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1047-ND - DigiKey
Thief River Falls, MN, United States
2.4 GHZ TO 2.5 GHZ CONCAVE SHAPE

2.4 GHZ TO 2.5 GHZ CONCAVE SHAPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1047-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n, ISM, Wi-Fi, WLAN
Primary Frequency Range 2450.0 MHz
Gain 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers