Fairview Microwave Inc. RF Antennas FMANRBD1011

Description
ANTENNA SMA JACK 412 MHZ-480 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA JACK 412 MHZ-480 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1011-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA JACK 412 MHZ-480 MHZ

ANTENNA SMA JACK 412 MHZ-480 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1011-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 446.0 MHz
Gain 2.15 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 2.5dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8682.5R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 2.5 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers