Fairview Microwave Inc. RF Antennas FMANRBD1010

Description
ANTENNA MOTO142 MHZ-154 MHZ
Request a Quote Datasheet
Description
ANTENNA MOTO142 MHZ-154 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1010-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA MOTO142 MHZ-154 MHZ

ANTENNA MOTO142 MHZ-154 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1010-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 148.0 MHz
Gain 1.8 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
4G 5dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LT5M-1L3-SMS-S8 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers