Fairview Microwave Inc. RF Antennas FMANRBD1003

Description
ANTENNA MOTO136 MHZ-174 MHZ
Request a Quote Datasheet
Description
ANTENNA MOTO136 MHZ-174 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1003-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA MOTO136 MHZ-174 MHZ

ANTENNA MOTO136 MHZ-174 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1003-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 155.0 MHz
Gain 1.8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 5dBi PCB Internal Antenna With 1.13mm Cable (L-10cm) + UFL Connector - ET-LT5PC-5L10CP40-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers