Fairview Microwave Inc. RF Antennas FMANOM1152

Description
27 MHZ, GOOSENECK ANTENNA, SMA F
Request a Quote Datasheet
Description
27 MHZ, GOOSENECK ANTENNA, SMA F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1152-ND - DigiKey
Thief River Falls, MN, United States
27 MHZ, GOOSENECK ANTENNA, SMA F

27 MHZ, GOOSENECK ANTENNA, SMA F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1152-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 27.0 MHz
Gain 3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers