Fairview Microwave Inc. RF Antennas FMANOM1147

Description
460 MHZ, GOOSENECK ANTENNA, SMA
Request a Quote Datasheet
Description
460 MHZ, GOOSENECK ANTENNA, SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1147-ND - DigiKey
Thief River Falls, MN, United States
460 MHZ, GOOSENECK ANTENNA, SMA

460 MHZ, GOOSENECK ANTENNA, SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1147-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 460.0 MHz
Gain 3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 3dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-5G3R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 3 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers