Fairview Microwave Inc. RF Antennas FMANOM1128

Description
4 CELLULAR, 5 WI-FI, 1 GPS COMBI
Request a Quote Datasheet
Description
4 CELLULAR, 5 WI-FI, 1 GPS COMBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1128-ND - DigiKey
Thief River Falls, MN, United States
4 CELLULAR, 5 WI-FI, 1 GPS COMBI

4 CELLULAR, 5 WI-FI, 1 GPS COMBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1128-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 788.5 to 5450.0 MHz
Gain 4 to 8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 9dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-LT9R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 9 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers