Fairview Microwave Inc. RF Antennas FMANOM1106

Description
4 CELLULAR, 4 WI-FI, 1 GPS COMBI
Request a Quote Datasheet
Description
4 CELLULAR, 4 WI-FI, 1 GPS COMBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1106-ND - DigiKey
Thief River Falls, MN, United States
4 CELLULAR, 4 WI-FI, 1 GPS COMBI

4 CELLULAR, 4 WI-FI, 1 GPS COMBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1106-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 788.5 to 5450.0 MHz
Gain 4 to 26 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers