Fairview Microwave Inc. RF Antennas FMANOM1074

Description
ANTENNA FME PLUG 472 MHZ-482 MHZ
Request a Quote Datasheet
Description
ANTENNA FME PLUG 472 MHZ-482 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1074-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA FME PLUG 472 MHZ-482 MHZ

ANTENNA FME PLUG 472 MHZ-482 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1074-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 477.0 MHz
Gain 6.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details