Fairview Microwave Inc. RF Antennas FMANOM1069

Description
ANTENNA FME PLUG 472 MHZ-482 MHZ
Request a Quote Datasheet
Description
ANTENNA FME PLUG 472 MHZ-482 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1069-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA FME PLUG 472 MHZ-482 MHZ

ANTENNA FME PLUG 472 MHZ-482 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1069-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 477.0 MHz
Gain 6.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 15dBi Fiberglass Antenna With N Male St. Connector - ET-86815FG1-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 15 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers