Fairview Microwave Inc. RF Antennas FMANOM1065

Description
ANTENNA UHF PLUG 26 MHZ-28 MHZ
Request a Quote Datasheet
Description
ANTENNA UHF PLUG 26 MHZ-28 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1065-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA UHF PLUG 26 MHZ-28 MHZ

ANTENNA UHF PLUG 26 MHZ-28 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1065-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 27.0 MHz
Gain 4 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Dual Band Active Magnetic Antenna with RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GPL12M-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers