Fairview Microwave Inc. RF Antennas FMANMOB1008-NF

Description
ANTENNA TYPE N JACK 136 MHZ-174
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 136 MHZ-174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANMOB1008-NF-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 136 MHZ-174

ANTENNA TYPE N JACK 136 MHZ-174

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANMOB1008-NF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 155.0 MHz
Gain 5.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 12dBi Flat Rubber Magnetic Antenna SMA Male with RG58 Cable + SMA Male St. Connector - ET-5G12M-2L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details