Fairview Microwave Inc. RF Antennas FMANMOB1007-SM

Description
ANTENNA SMA144 MHZ-430 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA144 MHZ-430 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANMOB1007-SM-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA144 MHZ-430 MHZ

ANTENNA SMA144 MHZ-430 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANMOB1007-SM-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 287.0 MHz
Gain 5.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS L1 + L2 Passive Ceramic Patch Antenna (16x6x4mm) - ET-GPL12-166 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 to 1575.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers