Fairview Microwave Inc. RF Antennas FMANMOB1007-RTP

Description
ANTENNA TNC144 MHZ-430 MHZ
Request a Quote Datasheet
Description
ANTENNA TNC144 MHZ-430 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANMOB1007-RTP-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TNC144 MHZ-430 MHZ

ANTENNA TNC144 MHZ-430 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANMOB1007-RTP-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi, WLAN
Primary Frequency Range 287.0 MHz
Gain 5.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WCPC-5L10CP24-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers