Fairview Microwave Inc. RF Antennas FMANMOB1004-NM

Description
ANTENNA TYPE N PLUG 136 MHZ-940
Request a Quote Datasheet
Description
ANTENNA TYPE N PLUG 136 MHZ-940
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANMOB1004-NM-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N PLUG 136 MHZ-940

ANTENNA TYPE N PLUG 136 MHZ-940

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANMOB1004-NM-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 538.0 MHz
Gain 2.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
4G 4dBi PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-LT4PC-5L10CP47-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers