Fairview Microwave Inc. RF Antennas FMANGPS1013

Description
31.5 DBI ACTIVE GPS MAGNET MOUNT
Request a Quote Datasheet
Description
31.5 DBI ACTIVE GPS MAGNET MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANGPS1013-ND - DigiKey
Thief River Falls, MN, United States
31.5 DBI ACTIVE GPS MAGNET MOUNT

31.5 DBI ACTIVE GPS MAGNET MOUNT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANGPS1013-ND
Product Name RF Antennas
Applications GPS; GPS
Primary Frequency Range 1575.0 MHz
Gain 31.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-GSFPC-5L10CP5-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 3 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details