Fairview Microwave Inc. RF Antennas FMANGPS1012

Description
31.5 DBI ACTIVE GPS MAGNET MOUNT
Request a Quote Datasheet
Description
31.5 DBI ACTIVE GPS MAGNET MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANGPS1012-ND - DigiKey
Thief River Falls, MN, United States
31.5 DBI ACTIVE GPS MAGNET MOUNT

31.5 DBI ACTIVE GPS MAGNET MOUNT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANGPS1012-ND
Product Name RF Antennas
Applications GPS; GPS
Primary Frequency Range 1575.0 MHz
Gain 31.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Dual Band Active Magnetic Antenna with RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GPL12M-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers