Fairview Microwave Inc. RF Antennas FMANGPS1010

Description
31 DBI ACTIVE GPS/GLONASS MAGNET
Request a Quote Datasheet
Description
31 DBI ACTIVE GPS/GLONASS MAGNET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANGPS1010-ND - DigiKey
Thief River Falls, MN, United States
31 DBI ACTIVE GPS/GLONASS MAGNET

31 DBI ACTIVE GPS/GLONASS MAGNET

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANGPS1010-ND
Product Name RF Antennas
Applications GPS; GLONASS, GPS
Primary Frequency Range 1590.0 MHz
Gain 31 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz Screw Mount Cup Shape Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WIWPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers