Fairview Microwave Inc. RF Antennas FMANFP1047

Description
ANTENNA SMA PLUG 902 MHZ-928 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 902 MHZ-928 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANFP1047-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA PLUG 902 MHZ-928 MHZ

ANTENNA SMA PLUG 902 MHZ-928 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANFP1047-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 915.0 MHz
Gain 1.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 4dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-GS4R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 4 dB
Form Factor / Mounting External; Portable
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers