Fairview Microwave Inc. RFID Antennas FMANFP1027

Description
RFID ANTENNA 902MHZ 2M CABLE
Request a Quote Datasheet
Description
RFID ANTENNA 902MHZ 2M CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 5328-FMANFP1027-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
5328-FMANFP1027-ND
RFID Antennas 5328-FMANFP1027-ND
RFID ANTENNA 902MHZ 2M CABLE

RFID ANTENNA 902MHZ 2M CABLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANFP1027-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers