Fairview Microwave Inc. RF Antennas FMANED1008

Description
ANTENNA TYPE N JACK 406 MHZ-512
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 406 MHZ-512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANED1008-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 406 MHZ-512

ANTENNA TYPE N JACK 406 MHZ-512

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANED1008-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 459.0 MHz
Gain 4.1 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 6dBi Magnetic Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (80MM) - ET-LT6M-1L3-SMS80MM - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers