Fairview Microwave Inc. RF Antennas FMANED1007

Description
ANTENNA TYPE N JACK 380 MHZ-470
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 380 MHZ-470
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANED1007-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 380 MHZ-470

ANTENNA TYPE N JACK 380 MHZ-470

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANED1007-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 425.0 MHz
Gain 7.6 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 4dBi Spiral Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI4SPA-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers