Fairview Microwave Inc. RF Antennas FMANED1003

Description
ANTENNA TYPE N JACK 138 MHZ-174
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 138 MHZ-174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANED1003-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 138 MHZ-174

ANTENNA TYPE N JACK 138 MHZ-174

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANED1003-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 156.0 MHz
Gain 7.6 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G PCB Internal Antenna with 1.13mm Cable (L-10CM) + UFL Connector - ET-LTPC-5L10CP24-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details