Fairview Microwave Inc. RF Amplifiers FMAM86001

Description
GAIN BLOCK AMP SMA 0MHZ-1.5GHZ 1
Request a Quote Datasheet
Description
GAIN BLOCK AMP SMA 0MHZ-1.5GHZ 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM86001-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM86001-ND
RF Amplifiers 5328-FMAM86001-ND
GAIN BLOCK AMP SMA 0MHZ-1.5GHZ 1

GAIN BLOCK AMP SMA 0MHZ-1.5GHZ 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM86001-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 1500 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifier Systems - NLAS-40000-60000-35-70 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 60000 MHz
Minimum Gain 35 dB
View Details
2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications - SE2579U - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 20-lead
View Details