Fairview Microwave Inc. RF Amplifiers FMAM8007

Description
GAIN BLOCK AMP SMA 6GHZ-18GHZ 17
Request a Quote Datasheet
Description
GAIN BLOCK AMP SMA 6GHZ-18GHZ 17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM8007-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM8007-ND
RF Amplifiers 5328-FMAM8007-ND
GAIN BLOCK AMP SMA 6GHZ-18GHZ 17

GAIN BLOCK AMP SMA 6GHZ-18GHZ 17

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM8007-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-18000-26500-48-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 48 dB
View Details
Specs
Applications RF Microwave
View Details