Fairview Microwave Inc. RF Amplifiers FMAM7007

Description
VAR GAIN AMP SMA 18-26.5 GHZ
Request a Quote Datasheet
Description
VAR GAIN AMP SMA 18-26.5 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM7007-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM7007-ND
RF Amplifiers 5328-FMAM7007-ND
VAR GAIN AMP SMA 18-26.5 GHZ

VAR GAIN AMP SMA 18-26.5 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM7007-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 26500 MHz
Minimum Gain 45 dB
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT Low Noise Amplifier, 5.5 - 12.5 GHz, 50Ω - PMA3-5123+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 5500 to 12500 MHz
View Details
2 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 18000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details