Fairview Microwave Inc. RF Amplifiers FMAM7004

Description
VAR GAIN AMP SMA 2-8 GHZ
Request a Quote Datasheet
Description
VAR GAIN AMP SMA 2-8 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM7004-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM7004-ND
RF Amplifiers 5328-FMAM7004-ND
VAR GAIN AMP SMA 2-8 GHZ

VAR GAIN AMP SMA 2-8 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM7004-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 8000 MHz
Minimum Gain 43 dB
Maximum Gain 43 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 30 MHz to 2700 MHz, 50Ω - ZFL-272VH+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 60 C (-40 to 140 F)
Package Type Connectorized
View Details
Low Noise Amplifiers - NLA-1-26500-17-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 26500 MHz
Minimum Gain 17 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details