Fairview Microwave Inc. RF Amplifiers FMAM63017

Description
LOWNOISEAMP 30MHZ-3GHZ P1DB SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 30MHZ-3GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM63017-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM63017-ND
RF Amplifiers 5328-FMAM63017-ND
LOWNOISEAMP 30MHZ-3GHZ P1DB SMA

LOWNOISEAMP 30MHZ-3GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM63017-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 30 to 3000 MHz
Minimum Gain 33 dB
Maximum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

Rack N, High Power, Linear Amplifier, 500 MHz to 4200 MHz, 50Ω - TVA-4W-422A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Frequency Range 500 to 4200 MHz
View Details
Low Noise Amplifier Systems - NLAS-18000-40000-45-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details